HEYCO PRODUCTS 4580
- 收藏
- 对比
4580
1084-4580
RF 其它 IC 和模块
--
大陆
立即发货

Heyco® Tite Brass Liquid Tight Cordgrips
1最小包装量--
4580详情
HEYCO PRODUCTS 4580重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
NPT 1-1/4 in
Unit Weight
0.176370 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-TiteBrassLiquid Tight Cordgrips
颜色
Brass
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4580拓展信息







哦! 它是空的。