HEYCO PRODUCTS 4582
- 收藏
- 对比
4582
1084-4582
RF 其它 IC 和模块
--
大陆
立即发货

BRASS CG NPT 1-1/2-370 [Carton size is 10]
1最小包装量--
4582详情
HEYCO PRODUCTS 4582重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Itar Registered
Unavailable
ECCN
EAR99
Harmonized Code
Screw/Thread Size
NPT 1-1/2 in
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Heyco-TiteBrassLiquid Tight Cordgrips
颜色
Brass
子类别
Wire & Cable Management
产品
线夹
产品类别
Cable Glands, Strain Reliefs & Cord Grips
4582拓展信息







哦! 它是空的。