HEYCO PRODUCTS M4869
- 收藏
- 对比
M4869
1084-M4869
配件
--
大陆
立即发货

Heyco® Snap-In Cordgrip Strain Reliefs - Straight-Thru - Gray - For Panels from 0.062 (1.6 mm) to 0.125 (3.2 mm) Thick - Round mounting hole only
1最小包装量--
M4869详情
HEYCO PRODUCTS M4869重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Snap-In Cordgrip Strain Reliefs
子类别
Wire & Cable Management
产品
应力消除器
产品类别
Cable Glands, Strain Reliefs & Cord Grips
M4869拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。