HEYCO PRODUCTS M8437GCY
- 收藏
- 对比
M8437GCY
1084-M8437GCY
配件
--
大陆
立即发货

Cable Glands, Strain Reliefs & Cord Grips LTCG 1 NPT BLK 6-5.5MM SLIT-NO NUT
1最小包装量--
M8437GCY详情
HEYCO PRODUCTS M8437GCY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Screw/Thread Size
NPT 1 in
Unit Weight
1.199315 oz
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
LTCG
颜色
Black
子类别
Wire & Cable Management
产品类别
线夹
产品
线夹
特征
With Integral Sealing Ring
产品类别
Cable Glands, Strain Reliefs & Cord Grips
M8437GCY拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。