HEYCO PRODUCTS N008
- 收藏
- 对比
N008
1084-N008
配件
--
大陆
立即发货

Heyco® Polyurethane Adhesive-Back Bumpers - HBA Series
1最小包装量--
N008详情
HEYCO PRODUCTS N008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Height (mm)
9.7
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
2254
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Polyurethane Adhesive-Back Bumpers
子类别
Hardware
产品类别
安装硬件
产品
Bumpers
产品类别
安装硬件
N008拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。