HEYCO PRODUCTS N019
- 收藏
- 对比
N019
1084-N019
配件
--
大陆
立即发货

Heyco® Polyurethane Adhesive-Back Bumpers - TBA Series
1最小包装量--
N019详情
HEYCO PRODUCTS N019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Height (mm)
7.6
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.423288 oz
Factory Pack QuantityFactory Pack Quantity
2646
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Polyurethane Adhesive-Back Bumpers
子类别
Hardware
产品类别
安装硬件
产品
Bumpers
产品类别
安装硬件
N019拓展信息
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS
HEYCO PRODUCTS







哦! 它是空的。