2SB1000A详情
HITACHI 2SB1000A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
2SB1000A
Part Life Cycle Code
Transferred
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Package Description
SMALL OUTLINE, R-PSSO-F3
Risk Rank
5.43
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
RoHS
Non-Compliant
端子位置
SINGLE
终端形式
FLAT
Reach合规守则
compliant
JESD-30代码
R-PSSO-F3
资历状况
不合格
2SB1000A拓展信息
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI
HITACHI








哦! 它是空的。