Holt Integrated Circuits, Inc. HI-1587PCIF-001C
- 收藏
- 对比
HI-1587PCIF-001C
1109-HI-1587PCIF-001C
集成电路(IC)
--
大陆
立即发货

HI-1587PCIF-001C datasheet pdf and Integrated Circuits (ICs) product details from Holt Integrated Circuits, Inc. stock available at utmel
1最小包装量--
HI-1587PCIF-001C详情
Holt Integrated Circuits, Inc. HI-1587PCIF-001C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HI-1587PCIF-001C
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HOLT INTEGRATED CIRCUITS INC
Risk Rank
5.71
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
HI-1587PCIF-001C拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.







哦! 它是空的。