Holt Integrated Circuits, Inc. HI-2579CGTF
- 收藏
- 对比
HI-2579CGTF
1109-HI-2579CGTF
集成电路(IC)
--
大陆
立即发货

Dual Transmitter/Receiver 24-Pin LCC
1最小包装量--
HI-2579CGTF详情
Holt Integrated Circuits, Inc. HI-2579CGTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HI-2579CGTF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
HOLT INTEGRATED CIRCUITS INC
Package Description
,
Risk Rank
1.96
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
接口IC类型
线路收发器
HI-2579CGTF拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.







哦! 它是空的。