Holt Integrated Circuits, Inc. HI-8428PSIF
- 收藏
- 对比
HI-8428PSIF
1109-HI-8428PSIF
接口 - 传感器和探测器接口
--
大陆
立即发货

HI-8428PSIF datasheet pdf and Interface - Sensor and Detector Interfaces product details from Holt Integrated Circuits, Inc. stock available at utmel
1最小包装量--
HI-8428PSIF详情
Holt Integrated Circuits, Inc. HI-8428PSIF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.6(Max)
Package Width
3.9
Package Length
9.9
PCB changed
16
Standard Package Name
SOP
Supplier Package
SOIC N EP
Lead Shape
Gull-wing
零件状态
活跃
引脚数量
16
HI-8428PSIF拓展信息
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.
Holt Integrated Circuits, Inc.







哦! 它是空的。