8N1021-Z详情
Honeywell 8N1021-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Illuminated
无
Unit Weight
0.498368 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Honeywell
Brand
Honeywell
RoHS
Details
子类别
开关配件
触点额定电流
3 A @ 250 V ac
端子类型
Solder
产品类别
开关硬件
触点配置
单刀双掷
产品类别
开关硬件
8N1021-Z拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。