AML11MBA2EE详情
Honeywell AML11MBA2EE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
Solder
方向
Straight
额定电流
3 A
照明类型
Illuminated, Lamp
AML11MBA2EE拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。