AML21EBA3DC详情
Honeywell AML21EBA3DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel, Through Hole
Contact Materials
Gold
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
PC引脚
方向
Straight
额定电流
3 A
投掷配置
4PDT
AML21EBA3DC拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。