AML21FBA2EB详情
Honeywell AML21FBA2EB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
Switch Configuration
N.O./N.C.
Mounting Styles
Panel
Actuator Style
矩形按钮
Contact Materials
Silver
Pole Throw Configuration
单刀双掷
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Compliant
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
系列
-
终端
Solder
类型
备用接触片
方向
Straight
额定电流
3 A
投掷配置
单刀双掷
照明类型
不需要
端子类型
Quick Connect/Solder
执行器标记
无标记
AML21FBA2EB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。