AML21FBB3CD详情
Honeywell AML21FBB3CD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
N.O./N.C.
Actuator Style
矩形按钮
Contact Materials
Silver
Pole Throw Configuration
4PDT
类型
备用接触片
额定功率
125 mW
电阻器类型
High Reliability, MIL-PRF-39017
照明类型
白炽灯
端子类型
PC Pins/Push-On
电阻公差
2
AML21FBB3CD拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。