AML21GBC3AD详情
Honeywell AML21GBC3AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel, Through Hole
RoHS
Non-Compliant
Contact Materials
Silver
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
终端
PC引脚
额定电流
3 A
方向
Straight
投掷配置
DPDT
照明类型
Lamp
AML21GBC3AD拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。