AML21GBE2BD详情
Honeywell AML21GBE2BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Contact Materials
Gold
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
Solder
方向
Straight
额定电流
3 A
投掷配置
DPDT
照明类型
Lamp
AML21GBE2BD拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。