AML21HBA2CC详情
Honeywell AML21HBA2CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Contact Materials
Silver
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Compliant
终端
Solder
额定电流
3 A
方向
Straight
投掷配置
4PDT
AML21HBA2CC拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。