AML21HBA3AB详情
Honeywell AML21HBA3AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel, Through Hole
Switch Configuration
N.O./N.C.
Actuator Style
方形按钮
Contact Materials
Silver
Pole Throw Configuration
单刀双掷
Voltage Rating (DC)
24 V
Voltage Rating (AC)
125 V
RoHS
Non-Compliant
终端
PC引脚
类型
备用接触片
额定电流
3 A
方向
Straight
投掷配置
单刀双掷
照明类型
不需要
端子类型
PC Pins/Push-On
AML21HBA3AB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。