注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥151.355494
10
¥142.788204
100
¥134.705852
500
¥127.080989
1000
¥119.887726
AML21HBA3AC详情
Honeywell AML21HBA3AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
N.O./N.C.
Actuator Style
方形按钮
Contact Materials
Silver
Pole Throw Configuration
DPDT
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
系列
-
类型
瞬时触点
照明类型
不需要
端子类型
PC Pins/Push-On
执行器标记
无标记
AML21HBA3AC拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。