注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2001.117507
10
¥1887.846703
100
¥1780.987455
500
¥1680.176843
1000
¥1585.072495
Honeywell Sensing and Productivity Solutions 4A11BFA11
- 收藏
- 对比
4A11BFA11
1114-4A11BFA11
配件
--
大陆
立即发货

Switch Access Push Button Switch Housing
--最小包装量--
¥
总价: ¥
4A11BFA11详情
Honeywell Sensing and Productivity Solutions 4A11BFA11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
触点镀层
Silver
底架
Solder
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
投掷配置
DPDT
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
4A11BFA11拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。