Honeywell Sensing and Productivity Solutions AML51-F10A
- 收藏
- 对比
AML51-F10A
1114-AML51-F10A
配件 - 帽盖
--
大陆
立即发货

Switch Access Push Button Switch Rectangular Button
1最小包装量--
AML51-F10A详情
Honeywell Sensing and Productivity Solutions AML51-F10A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
安装类型
卡入式
形状
Rectangular
已出版
1995
系列
AML51
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Amber
照明
可选照明
开关类型
Pushbutton
照明类型
Illumination Optional, Non-Illuminated
大小
25.00mm Lx15.00mm Wx6.85mm H
镜头颜色
Orange
RoHS状态
符合RoHS标准
达到SVHC
无SVHC
AML51-F10A拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions












哦! 它是空的。