Honeywell Sensing and Productivity Solutions AML51-F10K
- 收藏
- 对比
AML51-F10K
1114-AML51-F10K
配件 - 帽盖
--
大陆
立即发货

CAP PUSHBUTTON RECTANGULAR BLACK
1最小包装量--
AML51-F10K详情
Honeywell Sensing and Productivity Solutions AML51-F10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Panel
安装类型
卡入式
形状
Rectangular
系列
AML51
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
照明
可选照明
开关类型
Pushbutton
照明类型
Illuminated, Illumination Optional
大小
25.00mm Lx15.00mm Wx6.85mm H
照明颜色
Black
达到SVHC
Unknown
RoHS状态
符合RoHS标准
AML51-F10K拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions












哦! 它是空的。