注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥331.868576
10
¥313.083562
100
¥295.361853
500
¥278.64326
1000
¥262.870998
Honeywell Sensing and Productivity Solutions AML51-G40GR
- 收藏
- 对比
AML51-G40GR
1114-AML51-G40GR
配件 - 帽盖
--
大陆
立即发货

Switch Access Push Button Switch Rectangular Button
--最小包装量--
¥
总价: ¥
AML51-G40GR详情
Honeywell Sensing and Productivity Solutions AML51-G40GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
28 Weeks
底架
Front
系列
AML51
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Green, Red
RoHS状态
符合RoHS标准
AML51-G40GR拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions










哦! 它是空的。