Honeywell Sensing and Productivity Solutions AML53-E10W
- 收藏
- 对比
AML53-E10W
1114-AML53-E10W
配件
--
大陆
立即发货

Switch Accessories 1/2 COVER WH PB SW NO LEGEND
1最小包装量--
AML53-E10W详情
Honeywell Sensing and Productivity Solutions AML53-E10W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
系列
AML53
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
White
配件类型
Cover
照明类型
Illuminated
照明颜色
White
RoHS状态
符合RoHS标准
AML53-E10W拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions












哦! 它是空的。