Honeywell Sensing and Productivity Solutions CPSZK1
- 收藏
- 对比
CPSZK1
1114-CPSZK1
配件
--
大陆
立即发货

J-HOOK TURNBUCKLE; For Use With:Honeywell CPS Series Cable Pull Safety Switches; Product Range:- ;RoHS Compliant: Yes
1最小包装量--
CPSZK1详情
Honeywell Sensing and Productivity Solutions CPSZK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Hardware
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Turnbuckle
照明类型
Non-Illuminated
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
CPSZK1拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions












哦! 它是空的。