Honeywell Sensing and Productivity Solutions GLZ1AD
- 收藏
- 对比
GLZ1AD
1114-GLZ1AD
配件
--
大陆
立即发货

SWITCH ROLLR ARM OPERATING HEAD
1最小包装量--
GLZ1AD详情
Honeywell Sensing and Productivity Solutions GLZ1AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
系列
GL
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
颜色
Black
配件类型
操作头
照明类型
Non-Illuminated
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
GLZ1AD拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions












哦! 它是空的。