Honeywell Sensing and Productivity Solutions LS2Z51A
- 收藏
- 对比
LS2Z51A
1114-LS2Z51A
配件
--
大陆
立即发货

Switch Accessories Steel Lever Nylon Roller
--最小包装量--
LS2Z51A详情
Honeywell Sensing and Productivity Solutions LS2Z51A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
系列
HDLS
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Lever
照明类型
Non-Illuminated
宽度
6.35mm
RoHS状态
符合RoHS标准
LS2Z51A拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions











哦! 它是空的。