Honeywell Sensing and Productivity Solutions LSZ4001
- 收藏
- 对比
LSZ4001
1114-LSZ4001
配件
--
大陆
立即发货

RECEPTACLE PLUG IN SINGLE POLE
1最小包装量--
LSZ4001详情
Honeywell Sensing and Productivity Solutions LSZ4001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Screw
系列
HDLS
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
HTS代码
8542.39.00.01
配件类型
Receptacle
照明类型
Non-Illuminated
达到SVHC
Unknown
RoHS状态
符合RoHS标准
LSZ4001拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions











哦! 它是空的。