Honeywell Sensing and Productivity Solutions LSZ55D
- 收藏
- 对比
LSZ55D
1114-LSZ55D
配件
Metal
大陆
立即发货

ROLLER WITH OFFSET STEEL
1最小包装量--
LSZ55D详情
Honeywell Sensing and Productivity Solutions LSZ55D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
包装/外壳
Metal
材料
Steel
系列
HDLS
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Lever
照明类型
Non-Illuminated
宽度
6.35mm
达到SVHC
Unknown
RoHS状态
符合RoHS标准
LSZ55D拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions











哦! 它是空的。