注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2161.496922
10
¥2039.148043
100
¥1923.724565
500
¥1814.834496
1000
¥1712.108015
Honeywell Sensing and Productivity Solutions LSZ7A6B
- 收藏
- 对比
LSZ7A6B
1114-LSZ7A6B
配件
--
大陆
立即发货

SWITCH LIMIT PLUG IN UNIT HDLS
--最小包装量--
¥
总价: ¥
LSZ7A6B详情
Honeywell Sensing and Productivity Solutions LSZ7A6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
底架
Plug-In
系列
HDLS
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Plug-in Unit
照明类型
Non-Illuminated
RoHS状态
符合RoHS标准
LSZ7A6B拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions









哦! 它是空的。