Hubbell Wiring Device-Kellems 15MLA160
- 收藏
- 对比
15MLA160
545-15MLA160
集成电路(IC)
--
大陆
立即发货

15MLA160 datasheet pdf and Integrated Circuits (ICs) product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
15MLA160详情
Hubbell Wiring Device-Kellems 15MLA160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
1
Package Style
POST/STUD MOUNT
Package Shape
ROUND
Package Body Material
METAL
Risk Rank
5.64
Package Description
O-MUPM-D1
Ihs Manufacturer
KYOCERA CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
15MLA160
ECCN 代码
EAR99
端子位置
UPPER
终端形式
SOLDER LUG
Reach合规守则
unknown
JESD-30代码
O-MUPM-D1
资历状况
不合格
二极管类型
接收电极
15MLA160拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。