Hubbell Wiring Device-Kellems HBL5221
- 收藏
- 对比
HBL5221
545-HBL5221
集成电路(IC)
--
大陆
立即发货

HBL5221 datasheet pdf and Integrated Circuits (ICs) product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL5221详情
Hubbell Wiring Device-Kellems HBL5221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic
Risk Rank
5.71
Ihs Manufacturer
HUBBELL INC
Part Life Cycle Code
接触制造商
Manufacturer Part Number
HBL5221
Body Orientation
Straight
Operating Temp Range
-35C to 80C
组成
Non-Metallic
颜色
Gray
Reach合规守则
unknown
连接器支持类型
连接器附件
插座数量
1
HBL5221拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。