Hubbell Wiring Device-Kellems HBL6GY
- 收藏
- 对比
HBL6GY
545-HBL6GY
连接器,连接线
--
大陆
立即发货

HBL6GY datasheet pdf and Connectors, Interconnects product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HBL6GY详情
Hubbell Wiring Device-Kellems HBL6GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
6
Contact Materials
Copper
RoHS
Non-Compliant
性别
Male
接头数量
8
HBL6GY拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。