Hubbell Wiring Device-Kellems HXJ6OW
- 收藏
- 对比
HXJ6OW
545-HXJ6OW
连接器,连接线
--
大陆
立即发货

HXJ6OW datasheet pdf and Connectors, Interconnects product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HXJ6OW详情
Hubbell Wiring Device-Kellems HXJ6OW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
8
Manufacturer Part Number
HXJ6OW
Manufacturer
Hubbell
Contact Materials
Copper
RoHS
Compliant
类型
Cat 6
颜色
Office White
性别
Male
样式
Keystone Connector
接头数量
6
HXJ6OW拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。