ARNS0-1110-B详情
Idec ARNS0-1110-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
Manufacturer Part Number
ARNS0-1110-B
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.64
系列
ARN
ECCN 代码
EAR99
子类别
开关配件
Reach合规守则
compliant
开关类型
切换开关
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
ARNS0-1110-B拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。