BX1D-T34A详情
Idec BX1D-T34A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BX1D-T34A
Manufacturer
IDEC
Mounting Styles
DIN Rail or Surface Mount
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.57
系列
BX
连接器类型
互联装置
子类别
D-Sub Connectors
Reach合规守则
compliant
额定电流
1A
终端类型
Spring-Up Screw
极数
34
产品类别
Breakout Module
产品类别
D-Sub Standard Connectors
BX1D-T34A拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。