FB1T-000Z详情
Idec FB1T-000Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
NEMA Rating
NEMA 4X
Panel Cutout
-
Factory Pack QuantityFactory Pack Quantity
1
Handle Width
-
Manufacturer
IDEC
Brand
IDEC
系列
FB
子类别
Switches
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
FB1T-000Z拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。