FB1W-XW1E-LV411MR详情
Idec FB1W-XW1E-LV411MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Approvals
CCC, CE, cUL, TUV, UL
Manufacturer
IDEC
Panel Cutout
-
Factory Pack QuantityFactory Pack Quantity
1
Handle Width
-
Brand
IDEC
系列
FB Estops
子类别
Switches
端子类型
Screw
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 1NC
知识产权评级
IP65
FB1W-XW1E-LV411MR拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。