FQ01D2K详情
IDEC FQ01D2K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
FQ01D2K拓展信息
RQ1V-CH-A230
Idec
ASW200
Idec
ASLWLU-W
Idec
CW-EAQHS
Idec
CW-EAQ2G
Idec
SLC30N-0102-DHM2FB
Idec
ASW2K00-RL-KEY#8
Idec
ASW2K00-RL-KEY#7
Idec
SLC30N-0105-DHM2MLB
Idec
CW-EAQ2R
Idec








哦! 它是空的。