HA9Z-LN详情
Idec HA9Z-LN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA9Z-LN
Manufacturer
IDEC
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
For Use With
Switches & Pilot Devices
Designed for
16 mm Pushbutton Switches
系列
L6 H6
类型
锁紧环
子类别
开关配件
产品类别
Ring
产品
Hardware
产品类别
开关硬件
HA9Z-LN拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。