HW1A-L1-R详情
Idec HW1A-L1-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW1A-L1-R
Manufacturer
IDEC
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Lens Shape
Round
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
HW
类型
Round Flush Lens
子类别
开关配件
开关类型
按钮开关
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP20
HW1A-L1-R拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。