HW1E-TV4F02QD-R-6V详情
Idec HW1E-TV4F02QD-R-6V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
HW1E-TV4F02QD-R-6V
Approvals
CE, CSA, UL
Manufacturer
IDEC
NEMA Rating
NEMA 1;NEMA 2;NEMA 3;NEMA 3R;NEMA 4;NEMA 4X;NEMA 12;NEMA 13
Package
Bulk
厂商
IDEC
Product Status
Obsolete
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
系列
-
子类别
Switches
端子类型
Fingersafe Screw
产品类别
Emergency Stop Switches
面板后深度
1.89
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NC
知识产权评级
IP65
HW1E-TV4F02QD-R-6V拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。