HW1F-3F20QD-S-120V详情
Idec HW1F-3F20QD-S-120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
IDEC
Voltage Rating DC
24 VDC
Illuminated
Illuminated
Brand
IDEC
子类别
Switches
终端样式
Screw
产品类别
控制开关
照明颜色
Blue
灯型
LED
产品类别
控制开关
知识产权评级
IP65
HW1F-3F20QD-S-120V拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。