HW1S-5L详情
Idec HW1S-5L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
For Use With
22 mm 5-Postion Selector Switch
Designed for
HW1S Series Selector Switches
系列
HW1S
类型
Selector Switch Operator, Lever
颜色
Black
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品
Actuators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW1S-5L拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。