HW4B-V401-R-EMO-2-NVLS详情
Idec HW4B-V401-R-EMO-2-NVLS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
IDEC
Illuminated
Non-Illuminated
Brand
IDEC
Actuator
Round
子类别
Switches
终端样式
Screw
触点形式
SPST
产品类别
Emergency Stop Switches
产品
标准开关
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
HW4B-V401-R-EMO-2-NVLS拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。