HW4B-V4F11-R-EMO-2详情
Idec HW4B-V4F11-R-EMO-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW4B-V4F11-R-EMO-2
Approvals
CSA, UL
Manufacturer
IDEC
Panel Cutout
22.3 mm
Factory Pack QuantityFactory Pack Quantity
1
Handle Width
40 mm
Brand
IDEC
系列
HW
子类别
Switches
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO, 1NC
知识产权评级
IP65
HW4B-V4F11-R-EMO-2拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。