HW4B-X4F02-R详情
Idec HW4B-X4F02-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Key Reset
Manufacturer Part Number
HW4B-X4F02-R
Approvals
CE, CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
HW
子类别
Switches
端子类型
Fingersafe Screw
产品类别
Emergency Stop Switches
面板后深度
1.98
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NC
知识产权评级
IP65
HW4B-X4F02-R拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。