HW4S-4TF12-461详情
Idec HW4S-4TF12-461重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW4S-4TF12-461
Manufacturer
IDEC
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Voltage Rating DC
24 VDC
Illuminated
Non-Illuminated
Brand
IDEC
子类别
Switches
终端样式
Screw
产品类别
控制开关
产品类别
控制开关
知识产权评级
IP65
HW4S-4TF12-461拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。