HW9Z-CPM详情
Idec HW9Z-CPM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW9Z-CPM
Manufacturer
IDEC
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
For Use With
22 mm Pushbutton Switches
Designed for
HW系列
系列
HW
类型
Cap
子类别
开关配件
开关类型
MONO LEVER SWITCH
产品类别
Switch Bezels / Switch Caps
产品
Caps
产品类别
Switch Bezels / Switch Caps
HW9Z-CPM拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。